Status: | Unknown |
---|---|
Series: | XLamp XP-E2 Series |
RoHS: | Unknown |
Product Range | XLamp XP-E2 Series |
---|---|
LED Colour | Royal Blue |
Wavelength Typ | 465nm |
Viewing Angle | 135° |
Luminous Flux @ Test | - |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3W |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Opto Case Style | 1414 |
Power @ Test | 1.1W |
Where can I find additional details, specifications and documents for a XPEBRY-L1-0000-00P01?
Additional datasheets, footprints and schematics for XPEBRY-L1-0000-00P01 are listed on our Part Details page. You can also find images and similar parts to XPEBRY-L1-0000-00P01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPEBRY-L1-0000-00P01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEBRY-L1-0000-00P01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPEBRY-L1-0000-00P01 fall under?
The XPEBRY-L1-0000-00P01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPEBRY-L1-0000-00P01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPEBRY-L1-0000-00P01 you can contact the distributor directly for product support, shipping queries etc.
Is the XPEBRY-L1-0000-00P01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPEBRY-L1-0000-00P01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for XPEBRY-L1-0000-00P01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPEBRY-L1-0000-00P01 often in real-time on the comparison pages.
What if I can't find stock of XPEBRY-L1-0000-00P01?
You can fill out our help required form which you can use to request a quote for XPEBRY-L1-0000-00P01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.