Status: | Unknown |
---|---|
Series: | XLamp XP-E2 Series |
RoHS: | Unknown |
Product Range | XLamp XP-E2 Series |
---|---|
LED Color | Amber |
Wavelength Typ | - |
Viewing Angle | 110° |
Luminous Flux @ Test | 93.9lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.05V |
Where can I find additional details, specifications and documents for a XPEBPA-L1-0000-00B01?
Additional datasheets, footprints and schematics for XPEBPA-L1-0000-00B01 are listed on our Part Details page. You can also find images and similar parts to XPEBPA-L1-0000-00B01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPEBPA-L1-0000-00B01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEBPA-L1-0000-00B01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPEBPA-L1-0000-00B01 fall under?
The XPEBPA-L1-0000-00B01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPEBPA-L1-0000-00B01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPEBPA-L1-0000-00B01 you can contact the distributor directly for product support, shipping queries etc.
Is the XPEBPA-L1-0000-00B01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPEBPA-L1-0000-00B01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for XPEBPA-L1-0000-00B01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPEBPA-L1-0000-00B01 often in real-time on the comparison pages.
What if I can't find stock of XPEBPA-L1-0000-00B01?
You can fill out our help required form which you can use to request a quote for XPEBPA-L1-0000-00B01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.