Status: | Unknown |
---|---|
Series: | XLamp XP-E Series |
RoHS: | Unknown |
Product Range | XLamp XP-E Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 485nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 30.6lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3.5W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Opto Case Style | 1414 |
Power @ Test | 1.1W |
Where can I find additional details, specifications and documents for a XPEBLU-L1-0000-00Y01?
Additional datasheets, footprints and schematics for XPEBLU-L1-0000-00Y01 are listed on our Part Details page. You can also find images and similar parts to XPEBLU-L1-0000-00Y01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPEBLU-L1-0000-00Y01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEBLU-L1-0000-00Y01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPEBLU-L1-0000-00Y01 fall under?
The XPEBLU-L1-0000-00Y01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPEBLU-L1-0000-00Y01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPEBLU-L1-0000-00Y01 you can contact the distributor directly for product support, shipping queries etc.
Is the XPEBLU-L1-0000-00Y01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPEBLU-L1-0000-00Y01 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, TTI Europe and Farnell have stock available or on a lead time for XPEBLU-L1-0000-00Y01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPEBLU-L1-0000-00Y01 often in real-time on the comparison pages.
What if I can't find stock of XPEBLU-L1-0000-00Y01?
You can fill out our help required form which you can use to request a quote for XPEBLU-L1-0000-00Y01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.