XPEBAM-L1-0000-00601 High Brightness LEDs by Cree

LED HB AMBER 3W 62LM

Status: Unknown
Series: XLamp XP-E2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Avnet America
Avnet America
-
14,000
in stock
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XLamp XP-E2 Series
LED Colour Amber
Wavelength Typ 595nm
Viewing Angle 130°
Luminous Flux @ Test 62lm
Forward Current If Max 1A
Forward Current @ Test 350mA
Forward Voltage @ Test 2.2V
Luminous Intensity @ Test -
Power Dissipation Pd 3W
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Power @ Test 0.8W


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XPEBAM-L1-0000-00601?

Additional datasheets, footprints and schematics for XPEBAM-L1-0000-00601 are listed on our Part Details page. You can also find images and similar parts to XPEBAM-L1-0000-00601 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XPEBAM-L1-0000-00601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEBAM-L1-0000-00601 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XPEBAM-L1-0000-00601 fall under?

The XPEBAM-L1-0000-00601 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to XPEBAM-L1-0000-00601 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XPEBAM-L1-0000-00601 you can contact the distributor directly for product support, shipping queries etc.

Is the XPEBAM-L1-0000-00601 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XPEBAM-L1-0000-00601 have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for XPEBAM-L1-0000-00601.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XPEBAM-L1-0000-00601 often in real-time on the comparison pages.

What if I can't find stock of XPEBAM-L1-0000-00601?

You can fill out our help required form which you can use to request a quote for XPEBAM-L1-0000-00601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay