Status: | Unknown |
---|---|
Series: | XLamp XP-E Series |
RoHS: | Unknown |
Product Range | XLamp XP-E Series |
---|---|
LED Colour | Amber |
Wavelength Typ | 595nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 51.7lm |
Forward Current If Max | 500mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3.5W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Bulb Size | 2.6mm |
Forward Voltage | 2.1V |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 2.6mm |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Luminous Flux | 51.7lm |
Luminous Intensity Typ | 51.7lm |
No. of Pins | 3Pins |
Opto Case Style | 1414 |
Power @ Test | 0.7W |
Where can I find additional details, specifications and documents for a XPEAMB-L1-R250-00401?
Additional datasheets, footprints and schematics for XPEAMB-L1-R250-00401 are listed on our Part Details page. You can also find images and similar parts to XPEAMB-L1-R250-00401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPEAMB-L1-R250-00401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEAMB-L1-R250-00401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPEAMB-L1-R250-00401 fall under?
The XPEAMB-L1-R250-00401 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPEAMB-L1-R250-00401 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPEAMB-L1-R250-00401 you can contact the distributor directly for product support, shipping queries etc.
Is the XPEAMB-L1-R250-00401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPEAMB-L1-R250-00401 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for XPEAMB-L1-R250-00401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPEAMB-L1-R250-00401 often in real-time on the comparison pages.
What if I can't find stock of XPEAMB-L1-R250-00401?
You can fill out our help required form which you can use to request a quote for XPEAMB-L1-R250-00401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.