Status: | Unknown |
---|---|
Series: | PRO- Series |
RoHS: | Unknown |
Tip Size | 4.77mm |
---|---|
Blade Length | 152.4mm |
Overall Length | 247.65mm |
Product Range | PRO- Series |
Blade Tip Style | SpeciallyTreated Black Oxide to Eliminates Light Reflection |
Blade Tip Width | 0.188" |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 247.65Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a XPE3166?
Additional datasheets, footprints and schematics for XPE3166 are listed on our Part Details page. You can also find images and similar parts to XPE3166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPE3166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPE3166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPE3166 fall under?
The XPE3166 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to XPE3166 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPE3166 you can contact the distributor directly for product support, shipping queries etc.
Is the XPE3166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPE3166 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XPE3166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPE3166 often in real-time on the comparison pages.
What if I can't find stock of XPE3166?
You can fill out our help required form which you can use to request a quote for XPE3166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.