Status: | Unknown |
---|---|
Series: | XLamp XP-C Series |
RoHS: | Unknown |
Product Range | XLamp XP-C Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 485nm |
Viewing Angle | 125° |
Luminous Flux @ Test | - |
Forward Current If Max | 500mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.4V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage | 3.4V |
LED Mounting | SMD |
Lens Shape | Dome |
No. of Pins | 2Pins |
Power @ Test | 1.2W |
Where can I find additional details, specifications and documents for a XPCBLU-L1-0000-00V01?
Additional datasheets, footprints and schematics for XPCBLU-L1-0000-00V01 are listed on our Part Details page. You can also find images and similar parts to XPCBLU-L1-0000-00V01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPCBLU-L1-0000-00V01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPCBLU-L1-0000-00V01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPCBLU-L1-0000-00V01 fall under?
The XPCBLU-L1-0000-00V01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPCBLU-L1-0000-00V01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPCBLU-L1-0000-00V01 you can contact the distributor directly for product support, shipping queries etc.
Is the XPCBLU-L1-0000-00V01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPCBLU-L1-0000-00V01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XPCBLU-L1-0000-00V01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPCBLU-L1-0000-00V01 often in real-time on the comparison pages.
What if I can't find stock of XPCBLU-L1-0000-00V01?
You can fill out our help required form which you can use to request a quote for XPCBLU-L1-0000-00V01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.