XPC736156.250000I Oscillators by Integrated Device Technology

OSCILLATOR, 156.25MHZ, CML, 7MM X 5MMOperating Temperature

Status: Unknown
Series: XP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.33

Distributor Stock
Logo for Farnell
Farnell
from US$9.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.33
-
Buy Now
Logo for element14
element14
from US$9.63
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Frequency Nom 156.25MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range XP Series
Operating Temperature Min -40°C
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XPC736156.250000I?

Additional datasheets, footprints and schematics for XPC736156.250000I are listed on our Part Details page. You can also find images and similar parts to XPC736156.250000I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XPC736156.250000I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPC736156.250000I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XPC736156.250000I fall under?

The XPC736156.250000I is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to XPC736156.250000I when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XPC736156.250000I you can contact the distributor directly for product support, shipping queries etc.

Is the XPC736156.250000I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for XPC736156.250000I have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for XPC736156.250000I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XPC736156.250000I often in real-time on the comparison pages.

What if I can't find stock of XPC736156.250000I?

You can fill out our help required form which you can use to request a quote for XPC736156.250000I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay