Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.22
|
No stock
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.6s |
Time Max | 60h |
Product Range | - |
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Nom Input Voltage | 265V |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | - |
SVHC | No SVHC (17-Dec-2015) |
Adjustment Type | Rotary Switch |
Contact Current AC Max | 5A |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 24V |
Delay Time Range | 0.6s to 60h |
External Depth | 59.5mm |
External Length / Height | 75mm |
External Width | 27mm |
Operating Time Range | 0.6sec - 60min 0.6min - 60hour |
Supply Voltage AC Max | 265VAC |
Supply Voltage AC Min | 10.5VAC |
Supply Voltage DC Max | 265VDC |
Supply Voltage DC Min | 10.5VDC |
Switch Current Max | 5A |
Switching Current Max | 5A |
Timer Functions | Multifunction |
TIME DELAY RELAY, DPDT, 60H, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a XMW-S2?
Additional datasheets, footprints and schematics for XMW-S2 are listed on our Part Details page. You can also find images and similar parts to XMW-S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMW-S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMW-S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMW-S2 fall under?
The XMW-S2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XMW-S2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMW-S2 you can contact the distributor directly for product support, shipping queries etc.
Is the XMW-S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMW-S2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XMW-S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMW-S2 often in real-time on the comparison pages.
What if I can't find stock of XMW-S2?
You can fill out our help required form which you can use to request a quote for XMW-S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.