Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 1bar |
Operating Pressure Max | 6bar |
Contact Configuration | 3PST-NC |
Sensor Mounting | - |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | - |
Switching Current DC Resistive | - |
Product Range | OsiSense XM Series |
SVHC | No SVHC (17-Dec-2015) |
PRESSURE SWITCH | RS |
PRESSURE SWITCH, 1-6BAR, 3PST-NC | element14 |
Where can I find additional details, specifications and documents for a XMPA06C2131?
Additional datasheets, footprints and schematics for XMPA06C2131 are listed on our Part Details page. You can also find images and similar parts to XMPA06C2131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMPA06C2131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMPA06C2131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMPA06C2131 fall under?
The XMPA06C2131 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMPA06C2131 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMPA06C2131 you can contact the distributor directly for product support, shipping queries etc.
Is the XMPA06C2131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMPA06C2131 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for XMPA06C2131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMPA06C2131 often in real-time on the comparison pages.
What if I can't find stock of XMPA06C2131?
You can fill out our help required form which you can use to request a quote for XMPA06C2131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.