Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 250bar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | - |
Voltage Rating | 24VDC |
Port Style | G1/4 |
Supply Current | 7mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (07-Jul-2017) |
PRESSURE TRANSMITTER, 250BAR, G1/4, 24V | element14 |
Where can I find additional details, specifications and documents for a XMLP250BD61F?
Additional datasheets, footprints and schematics for XMLP250BD61F are listed on our Part Details page. You can also find images and similar parts to XMLP250BD61F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLP250BD61F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLP250BD61F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLP250BD61F fall under?
The XMLP250BD61F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLP250BD61F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLP250BD61F you can contact the distributor directly for product support, shipping queries etc.
Is the XMLP250BD61F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLP250BD61F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XMLP250BD61F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLP250BD61F often in real-time on the comparison pages.
What if I can't find stock of XMLP250BD61F?
You can fill out our help required form which you can use to request a quote for XMLP250BD61F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.