Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
COB Color | Cool White |
---|---|
Colour Rendering Index Max | 80 |
Power Rating | 13W |
Luminous Flux @ Test | 400lm |
Forward Current @ Test | 350mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | 12V |
Nominal CCT (K) | 5000 K |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XMLEZW-02-0000-0D00V20E3?
Additional datasheets, footprints and schematics for XMLEZW-02-0000-0D00V20E3 are listed on our Part Details page. You can also find images and similar parts to XMLEZW-02-0000-0D00V20E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLEZW-02-0000-0D00V20E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLEZW-02-0000-0D00V20E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLEZW-02-0000-0D00V20E3 fall under?
The XMLEZW-02-0000-0D00V20E3 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to XMLEZW-02-0000-0D00V20E3 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLEZW-02-0000-0D00V20E3 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLEZW-02-0000-0D00V20E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XMLEZW-02-0000-0D00V20E3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XMLEZW-02-0000-0D00V20E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLEZW-02-0000-0D00V20E3 often in real-time on the comparison pages.
What if I can't find stock of XMLEZW-02-0000-0D00V20E3?
You can fill out our help required form which you can use to request a quote for XMLEZW-02-0000-0D00V20E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.