Status: | Unknown |
---|---|
Series: | XLamp XM-L Color Series |
RoHS: | Unknown |
Product Range | XLamp XM-L Color Series |
---|---|
LED Colour | Red Green Blue Neutral White |
Viewing Angle | 130° |
Forward Voltage @ Test | R 2.25V G 3.3V B 3.1V NW 3.1V |
Wavelength / Colour | R 630nm G 535nm B 465nm |
Luminous Flux / Colour | R 45.7lm G 87.4lm B 13.9lm NW 80lm |
Forward Current @ Test / Colour | R 350mA G 350mA B 350mA W 350mA |
Forward Current Max | R 1A G 1A B 1A W 1A |
Power Dissipation Pd | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a XMLCTW-A0-0000-00C2AAAB1?
Additional datasheets, footprints and schematics for XMLCTW-A0-0000-00C2AAAB1 are listed on our Part Details page. You can also find images and similar parts to XMLCTW-A0-0000-00C2AAAB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLCTW-A0-0000-00C2AAAB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLCTW-A0-0000-00C2AAAB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLCTW-A0-0000-00C2AAAB1 fall under?
The XMLCTW-A0-0000-00C2AAAB1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to XMLCTW-A0-0000-00C2AAAB1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLCTW-A0-0000-00C2AAAB1 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLCTW-A0-0000-00C2AAAB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLCTW-A0-0000-00C2AAAB1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XMLCTW-A0-0000-00C2AAAB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLCTW-A0-0000-00C2AAAB1 often in real-time on the comparison pages.
What if I can't find stock of XMLCTW-A0-0000-00C2AAAB1?
You can fill out our help required form which you can use to request a quote for XMLCTW-A0-0000-00C2AAAB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.