XMLBWT-00-0000-0000T60E1 High Brightness LEDs by Cree

LED HB XLAMP XM-L COOL WHITE 280LM FULL REEL

Status: Unknown
Series: XLamp XM-L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Farnell
Farnell
from US$2.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.59
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XLamp XM-L Series
LED Color Cool White
Wavelength Typ -
Viewing Angle 125°
Luminous Flux @ Test 280lm
Forward Current If Max 3A
Forward Current @ Test 700mA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLBWT-00-0000-0000T60E1?

Additional datasheets, footprints and schematics for XMLBWT-00-0000-0000T60E1 are listed on our Part Details page. You can also find images and similar parts to XMLBWT-00-0000-0000T60E1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLBWT-00-0000-0000T60E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLBWT-00-0000-0000T60E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLBWT-00-0000-0000T60E1 fall under?

The XMLBWT-00-0000-0000T60E1 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to XMLBWT-00-0000-0000T60E1 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLBWT-00-0000-0000T60E1 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLBWT-00-0000-0000T60E1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLBWT-00-0000-0000T60E1 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Farnell and Avnet Silica have stock available or on a lead time for XMLBWT-00-0000-0000T60E1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLBWT-00-0000-0000T60E1 often in real-time on the comparison pages.

What if I can't find stock of XMLBWT-00-0000-0000T60E1?

You can fill out our help required form which you can use to request a quote for XMLBWT-00-0000-0000T60E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay