Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 700mbar |
Operating Pressure Max | 10bar |
Contact Configuration | SPDT |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | 250V |
Switching Current DC Resistive | 100mA |
Product Range | - |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Overall Depth | 113mm |
Overall Height | 75mm |
Overall Width | 35mm |
Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 0.7bar |
Operating Pressure Max | 10bar |
Contact Configuration | SPDT |
Sensor Mounting | Flange |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | - |
Switching Current DC Resistive | - |
Product Range | OsiSense XM Series |
SVHC | No SVHC (17-Dec-2015) |
Diaphragm press switch,0.7-10bar PG13.5 | RS |
Pressure Switch, 10Bar, G 1/4" Bsp | Newark Electronics |
Pressure switch XMLB 10 bar, adjustable scale 2 thresholds, 1 C/O | Telemecanique Sensors XMLB010A2S11 | RS Americas |
PRESSURE SWITCH, 0.7-10BAR, SPDT, FLANGE | element14 |
Where can I find additional details, specifications and documents for a XMLB010A2S11?
Additional datasheets, footprints and schematics for XMLB010A2S11 are listed on our Part Details page. You can also find images and similar parts to XMLB010A2S11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLB010A2S11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLB010A2S11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLB010A2S11 fall under?
The XMLB010A2S11 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLB010A2S11 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLB010A2S11 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLB010A2S11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLB010A2S11 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XMLB010A2S11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLB010A2S11 often in real-time on the comparison pages.
What if I can't find stock of XMLB010A2S11?
You can fill out our help required form which you can use to request a quote for XMLB010A2S11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.