Status: | Unknown |
---|---|
Series: | XMC Family XMC13xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$1.17
Product Range | XMC Family XMC13xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0 |
No. of Bits | 32bit |
CPU Speed | 32MHz |
Program Memory Size | 32KB |
RAM Memory Size | 16KB |
No. of Pins | 16Pins |
MCU Case Style | TSSOP |
No. of I/O's | 14I/O's |
Embedded Interface Type | I2C I2S SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
MCU Family | XMC |
MCU Series | XMC13xx |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU, ARM CORTEX-M0, 32MHZ, TSSOP-16 | element14 |
Infineon XMC1302T016X0032ABXUMA1 | RS |
XMC1000 Series 32 kB Flash 16 kB RAM 32 Bit Microcontroller - TSSOP-16 | Future Electronics |
MCU 32-Bit XMC1000 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a XMC1302T016X0032ABXUMA1?
Additional datasheets, footprints and schematics for XMC1302T016X0032ABXUMA1 are listed on our Part Details page. You can also find images and similar parts to XMC1302T016X0032ABXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMC1302T016X0032ABXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMC1302T016X0032ABXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMC1302T016X0032ABXUMA1 fall under?
The XMC1302T016X0032ABXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XMC1302T016X0032ABXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMC1302T016X0032ABXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XMC1302T016X0032ABXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMC1302T016X0032ABXUMA1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Future Electronics have stock available or on a lead time for XMC1302T016X0032ABXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMC1302T016X0032ABXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XMC1302T016X0032ABXUMA1?
You can fill out our help required form which you can use to request a quote for XMC1302T016X0032ABXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.