Status: | Unknown |
---|---|
Series: | XLR Series |
RoHS: | Compliant |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | XLR Series |
Connector Type | XLR |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XLR-4-12C?
Additional datasheets, footprints and schematics for XLR-4-12C are listed on our Part Details page. You can also find images and similar parts to XLR-4-12C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XLR-4-12C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XLR-4-12C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XLR-4-12C fall under?
The XLR-4-12C is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > XLR Connectors.
Can I view similar or alternative parts?
You can view similar parts to XLR-4-12C when available in the XLR Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XLR-4-12C you can contact the distributor directly for product support, shipping queries etc.
Is the XLR-4-12C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XLR-4-12C have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XLR-4-12C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XLR-4-12C often in real-time on the comparison pages.
What if I can't find stock of XLR-4-12C?
You can fill out our help required form which you can use to request a quote for XLR-4-12C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.