Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Digi International |
Silicon Core Number | - |
Application Sub Type | XBee/Arduino Compatible Coding Platform |
Kit Contents | Arduino-Compatible Board XBee shield/3 x 802.15.4 module/2 x Breadboard/USB Adapter & Accessories |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Dev Board, Xbee/Arduino Coding Platform | Newark Electronics |
Where can I find additional details, specifications and documents for a XKB2-AT-WWG?
Additional datasheets, footprints and schematics for XKB2-AT-WWG are listed on our Part Details page. You can also find images and similar parts to XKB2-AT-WWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XKB2-AT-WWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XKB2-AT-WWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XKB2-AT-WWG fall under?
The XKB2-AT-WWG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XKB2-AT-WWG when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XKB2-AT-WWG you can contact the distributor directly for product support, shipping queries etc.
Is the XKB2-AT-WWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XKB2-AT-WWG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for XKB2-AT-WWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XKB2-AT-WWG often in real-time on the comparison pages.
What if I can't find stock of XKB2-AT-WWG?
You can fill out our help required form which you can use to request a quote for XKB2-AT-WWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.