Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | XMOS |
---|---|
No. of Bits | 32bit |
Silicon Family Name | XS1-A |
Core Architecture | xCORE |
Core Sub-Architecture | xCORE |
Silicon Core Number | XS1-A8A-64-FB96 XS1-A8A-128-FB217 |
Kit Contents | Dev Board XS1-A8A-64-FB96 XS1-A8A-128-FB217 |
Product Range | - |
Features | Eight-Core Multicore Microcontroller Compatible with Raspberry Pi Micro USB Connector |
Where can I find additional details, specifications and documents for a XK-STK-A8DEV?
Additional datasheets, footprints and schematics for XK-STK-A8DEV are listed on our Part Details page. You can also find images and similar parts to XK-STK-A8DEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-STK-A8DEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-STK-A8DEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-STK-A8DEV fall under?
The XK-STK-A8DEV is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to XK-STK-A8DEV when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-STK-A8DEV you can contact the distributor directly for product support, shipping queries etc.
Is the XK-STK-A8DEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-STK-A8DEV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XK-STK-A8DEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-STK-A8DEV often in real-time on the comparison pages.
What if I can't find stock of XK-STK-A8DEV?
You can fill out our help required form which you can use to request a quote for XK-STK-A8DEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.