Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Silicon Manufacturer | XMOS |
---|---|
No. of Bits | 32bit |
Silicon Family Name | XS1-L |
Core Architecture | xCORE |
Core Sub-Architecture | XS1 |
Silicon Core Number | XS1-L2 |
Kit Contents | Slice Kit XS1-L2 GPIO Slice Card XTAG2 USB-JTAG Debug Adaptor |
Product Range | - |
Features | 16 logical cores 1000MIPS 128KB SRAM |
Where can I find additional details, specifications and documents for a XK-SK-L2-ST?
Additional datasheets, footprints and schematics for XK-SK-L2-ST are listed on our Part Details page. You can also find images and similar parts to XK-SK-L2-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-SK-L2-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-SK-L2-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-SK-L2-ST fall under?
The XK-SK-L2-ST is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to XK-SK-L2-ST when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-SK-L2-ST you can contact the distributor directly for product support, shipping queries etc.
Is the XK-SK-L2-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-SK-L2-ST have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XK-SK-L2-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-SK-L2-ST often in real-time on the comparison pages.
What if I can't find stock of XK-SK-L2-ST?
You can fill out our help required form which you can use to request a quote for XK-SK-L2-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.