Silicon Manufacturer | XMOS |
---|---|
No. of Bits | 32bit |
Silicon Family Name | xCORE-200 |
Core Architecture | xCORE |
Core Sub-Architecture | - |
Silicon Core Number | XE216-512 |
Kit Contents | Eval Board XE216-512 xTAG Debug Adapter |
Product Range | - |
Features | 2000MIPS MCU 10/100/1000Mbps Ethernet 3D Accelerometer/Magnetometer USB micro-B Power xTAG Debug |
Evaluation Board, Multicore Mcu | Newark Electronics |
EVALUATION BOARD, MULTICORE MCU | element14 |
Where can I find additional details, specifications and documents for a XK-EVK-XE216?
Additional datasheets, footprints and schematics for XK-EVK-XE216 are listed on our Part Details page. You can also find images and similar parts to XK-EVK-XE216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-EVK-XE216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-EVK-XE216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-EVK-XE216 fall under?
The XK-EVK-XE216 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to XK-EVK-XE216 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-EVK-XE216 you can contact the distributor directly for product support, shipping queries etc.
Is the XK-EVK-XE216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-EVK-XE216 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XK-EVK-XE216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-EVK-XE216 often in real-time on the comparison pages.
What if I can't find stock of XK-EVK-XE216?
You can fill out our help required form which you can use to request a quote for XK-EVK-XE216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.