Status: | Unknown |
---|---|
Series: | XJ8 Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
CoreStaff
from US$0.21
|
965
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Accessory Type | Jumper Socket |
---|---|
For Use With | Omron XJ8A Series Board to Board Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | XJ8 Series |
RoHS Compliant | Yes |
Mil-Type Connector/Omron Electronic Components |Omron Electronic Components XJ8A-0241 | Newark Electronics |
Conn Jumper SKT 2 POS 2.54mm ST | Avnet America |
Connector SOCKET JUMPER 2POS | Omron Electronic Components XJ8A-0241 | RS Americas |
Headers & Wire Housings CONNECTOR | Sager |
Where can I find additional details, specifications and documents for a XJ8A-0241?
Additional datasheets, footprints and schematics for XJ8A-0241 are listed on our Part Details page. You can also find images and similar parts to XJ8A-0241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XJ8A-0241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XJ8A-0241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XJ8A-0241 fall under?
The XJ8A-0241 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to XJ8A-0241 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XJ8A-0241 you can contact the distributor directly for product support, shipping queries etc.
Is the XJ8A-0241 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XJ8A-0241 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for XJ8A-0241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XJ8A-0241 often in real-time on the comparison pages.
What if I can't find stock of XJ8A-0241?
You can fill out our help required form which you can use to request a quote for XJ8A-0241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.