Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 152mm |
Tweezer Body Material | Steel |
Tweezer Tip Material | Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 152mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 152mm |
Tweezer Body Material | Steel |
Tweezer Tip Material | Steel |
SVHC | No SVHC (15-Jun-2015) |
RoHS Compliant | NA |
TWEEZER, ROUND POINT | element14 |
Tweezer, Round Point | Newark Electronics |
Where can I find additional details, specifications and documents for a XHT600N?
Additional datasheets, footprints and schematics for XHT600N are listed on our Part Details page. You can also find images and similar parts to XHT600N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHT600N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHT600N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHT600N fall under?
The XHT600N is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to XHT600N when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHT600N you can contact the distributor directly for product support, shipping queries etc.
Is the XHT600N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHT600N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for XHT600N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHT600N often in real-time on the comparison pages.
What if I can't find stock of XHT600N?
You can fill out our help required form which you can use to request a quote for XHT600N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.