Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
22,000
in stock
|
Buy Now | |
element14
from US$0.13
|
190,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
179,266
in stock
|
Buy Now | |
Farnell
from US$0.05
|
163,306
in stock
|
Buy Now | |
TTI Europe
from US$0.0282
|
104,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0218
|
74,302
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
64,692
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
50,902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
47,448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
10,782
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
2,868
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0400
|
565
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
37,027
in stock
|
Buy Now | |
Sorelec
-
|
20,000
in stock
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
HOUSING, CRIMP, RECEPTACLE, 30-22AWG, 6P | element14 |
Wire To Board Connector, Receptacle, 6 Position, 2.5Mm | Newark Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
CONNECTOR | Heilind Electronics |
XH Series 6 Position 2.5 mm Pitch Wire-to-Board Housing Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
XH-2.5mm Receptacle Housing 6 way | RS |
JST Crimp housing Receptacle / Socket 6 Positions 2.5mm | Distrelec |
JST XHP-6 6 Pole Housing XH Series P2.5 mm | Rapid Electronics |
XH Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-6?
Additional datasheets, footprints and schematics for XHP-6 are listed on our Part Details page. You can also find images and similar parts to XHP-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-6 fall under?
The XHP-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-6 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for XHP-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-6 often in real-time on the comparison pages.
What if I can't find stock of XHP-6?
You can fill out our help required form which you can use to request a quote for XHP-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.