Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0178
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,820
in stock
|
Buy Now | |
element14
from US$0.0484
|
644,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
488,646
in stock
|
Buy Now | |
Farnell
from US$0.0450
|
476,766
in stock
|
Buy Now | |
Chip One Stop
from US$0.0178
|
41,148
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0499
|
26,571
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
13,834
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
7,201
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
7,097
in stock
|
Buy Now | |
TTI Europe
from US$0.0284
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
5,958
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0499
|
4,428
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
257
in stock
|
Buy Now | |
Sorelec
-
|
26,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
22,000
in stock
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
HOUSING, CRIMP, RECEPTACLE, 30-22AWG, 5P | element14 |
Wire-To-Board Connector, Receptacle, 0 Position, 0 Row | Newark Electronics |
XH-2.5mm Receptacle Housing 5 way | RS |
CONNECTOR | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
XH Series 5 Position 2.5 mm Pitch Wire-to-Board Housing Connector | Future Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
JST Crimp housing Receptacle / Socket 5 Positions 2.5mm | Distrelec |
JST XHP-5 5 Way Housing XH Series P2.5 mm | Rapid Electronics |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-5?
Additional datasheets, footprints and schematics for XHP-5 are listed on our Part Details page. You can also find images and similar parts to XHP-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-5 fall under?
The XHP-5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-5 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for XHP-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-5 often in real-time on the comparison pages.
What if I can't find stock of XHP-5?
You can fill out our help required form which you can use to request a quote for XHP-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.