Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0177
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
66,575
in stock
|
Buy Now | |
element14
from US$0.0477
|
1,797,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,197,013
in stock
|
Buy Now | |
Farnell
from US$0.0403
|
1,171,891
in stock
|
Buy Now | |
Chip One Stop
from US$0.0177
|
824,617
in stock
|
Buy Now | |
Future Electronics
from US$0.0421
|
219,710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0447
|
163,704
in stock
|
Buy Now | |
TTI Europe
from US$0.0231
|
79,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0447
|
27,284
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0475
|
11,315
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
7,967
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
5,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
1,553
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
69,005
in stock
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
CONNECTOR HOUSING, 2.5MM, 4WAY | element14 |
Wire To Board Connector, Receptacle, 4 Position, 2.5Mm | Newark Electronics |
XH Series 2.5 mm 4 position Wire-to-Board Housing Connector | Future Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
XH-2.5mm Receptacle Housing 4 way | RS |
Plug | Transfer Multisort Elektronik |
JST Crimp housing Receptacle / Socket 4 Positions 2.5mm | Distrelec |
JST XHP-4 4 Pole Housing XH Series P2.5 mm | Rapid Electronics |
XH Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-4?
Additional datasheets, footprints and schematics for XHP-4 are listed on our Part Details page. You can also find images and similar parts to XHP-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-4 fall under?
The XHP-4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-4 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-4 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for XHP-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-4 often in real-time on the comparison pages.
What if I can't find stock of XHP-4?
You can fill out our help required form which you can use to request a quote for XHP-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.