Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0147
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
139,150
in stock
|
Buy Now | |
element14
from US$0.0448
|
782,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
644,505
in stock
|
Buy Now | |
Farnell
from US$0.0387
|
620,194
in stock
|
Buy Now | |
TTI Europe
from US$0.0235
|
351,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0147
|
290,872
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0447
|
164,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0396
|
70,938
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0447
|
27,363
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
16,149
in stock
|
Buy Now | |
Future Electronics
from US$0.0349
|
11,902
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,318
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
2,882
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,000
in stock
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
CONNECTOR HOUSING, 2.5MM, 3WAY | element14 |
Connector, Housing, Socket, 2.5Mm, 3 Position | Newark Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
3 CIRCUITS | Heilind Electronics |
XH-2.5mm Receptacle Housing 3 way | RS |
Plug | Transfer Multisort Elektronik |
XH Series 3 Position 2.5 mm Pitch Wire-to-Board Housing Connector | Future Electronics |
JST Crimp housing Receptacle / Socket 3 Positions 2.5mm | Distrelec |
JST XHP-3 3 Pole Housing XH Series P2.5 mm | Rapid Electronics |
XH Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-3?
Additional datasheets, footprints and schematics for XHP-3 are listed on our Part Details page. You can also find images and similar parts to XHP-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-3 fall under?
The XHP-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-3 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for XHP-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-3 often in real-time on the comparison pages.
What if I can't find stock of XHP-3?
You can fill out our help required form which you can use to request a quote for XHP-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.