Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.10
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 16Contacts |
No. of Rows | 1Rows |
Housing | Amar Radio Corporation |
XH,Housing, 16 way | RS |
Wire-To-Board Connector, Xh Series, Crimp, Receptacle, 16, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XHP-16 | Newark Electronics |
CONNECTOR HOUSING, XH, 2.5MM, 16WAY | element14 |
Where can I find additional details, specifications and documents for a XHP-16?
Additional datasheets, footprints and schematics for XHP-16 are listed on our Part Details page. You can also find images and similar parts to XHP-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-16 fall under?
The XHP-16 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-16 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-16 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-16 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Amar Radio Corporation, RS and Newark Electronics have stock available or on a lead time for XHP-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-16 often in real-time on the comparison pages.
What if I can't find stock of XHP-16?
You can fill out our help required form which you can use to request a quote for XHP-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.