Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
9,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,607
in stock
|
Buy Now | |
element14
from US$0.15
|
6,607
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,607
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
1,299
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
1,263
in stock
|
Buy Now | |
Chip One Stop
from US$0.0474
|
852
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
389
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10,000
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 11Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
No. of Contacts | 11Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
XH-2.5mm Receptacle Housing 11 way | RS |
Product Range:- | Newark Electronics |
CONNECTOR HOUSING, 11WAY | element14 |
| Heilind Electronics |
Housing | Amar Radio Corporation |
11 Position Socket Free-Hanging Connector Housing | Future Electronics |
Where can I find additional details, specifications and documents for a XHP-11?
Additional datasheets, footprints and schematics for XHP-11 are listed on our Part Details page. You can also find images and similar parts to XHP-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-11 fall under?
The XHP-11 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-11 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-11 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-11 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for XHP-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-11 often in real-time on the comparison pages.
What if I can't find stock of XHP-11?
You can fill out our help required form which you can use to request a quote for XHP-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.