Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
7,014
in stock
|
Buy Now | |
element14
from US$0.12
|
8,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
7,014
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,309
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
84
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
19
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
35,020
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | XH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
CONNECTOR, RCPT, 14POS, 1ROW, 2.5MM | element14 |
Wire-To-Board Connector, Xh Series, Receptacle, 14, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XHP-14 | Newark Electronics |
Connector | Heilind Electronics |
Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-14?
Additional datasheets, footprints and schematics for XHP-14 are listed on our Part Details page. You can also find images and similar parts to XHP-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-14 fall under?
The XHP-14 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-14 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-14 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-14 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for XHP-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-14 often in real-time on the comparison pages.
What if I can't find stock of XHP-14?
You can fill out our help required form which you can use to request a quote for XHP-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.