Status: | Unknown |
---|---|
Series: | OsiSense XG Series |
RoHS: | Unknown |
Tag Type | RFID |
---|---|
Frequency | 13.56MHz |
Memory Size | 2KB |
Product Range | OsiSense XG Series |
SVHC | No SVHC (15-Jan-2018) |
RFID ELECTRONIC TAG, 13.56MHZ, 2KB | element14 |
Where can I find additional details, specifications and documents for a XGHB320246?
Additional datasheets, footprints and schematics for XGHB320246 are listed on our Part Details page. You can also find images and similar parts to XGHB320246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XGHB320246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XGHB320246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XGHB320246 fall under?
The XGHB320246 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to XGHB320246 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XGHB320246 you can contact the distributor directly for product support, shipping queries etc.
Is the XGHB320246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XGHB320246 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XGHB320246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XGHB320246 often in real-time on the comparison pages.
What if I can't find stock of XGHB320246?
You can fill out our help required form which you can use to request a quote for XGHB320246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.