Status: | Unknown |
---|---|
Series: | XG4 Series |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
No stock
|
Buy Now | |
CoreStaff
from US$2.71
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
133
in stock
|
Buy Now | |
RS Americas
from US$3.81
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
-
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
element14
from US$4.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | XG4 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
Headers, Socket+StrainRelief Set 64Pin 1Polar | Omron Electronic Components XG4M-6430-T | RS Americas |
Mil-Type Connector/Omron Electronic Components |Omron Electronic Components XG4M-6430-T | Newark Electronics |
Conn IDC Connector SKT 64 POS 2.54mm IDT RA Cable Mount | Avnet America |
WIRE-BOARD CONNECTOR, SOCKET, 64 POSITIO | element14 |
Connectors | Power and Signal Group |
Where can I find additional details, specifications and documents for a XG4M-6430-T?
Additional datasheets, footprints and schematics for XG4M-6430-T are listed on our Part Details page. You can also find images and similar parts to XG4M-6430-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XG4M-6430-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XG4M-6430-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XG4M-6430-T fall under?
The XG4M-6430-T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XG4M-6430-T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XG4M-6430-T you can contact the distributor directly for product support, shipping queries etc.
Is the XG4M-6430-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XG4M-6430-T have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for XG4M-6430-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XG4M-6430-T often in real-time on the comparison pages.
What if I can't find stock of XG4M-6430-T?
You can fill out our help required form which you can use to request a quote for XG4M-6430-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.