Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
External Height - Metric | 295.2mm |
External Width - Metric | 330.1mm |
External Depth - Metric | 121.5mm |
External Height - Imperial | 11.6" |
RoHS Compliant | Yes |
Filtered Fan Box, 230V, 60W, Grey | Newark Electronics |
Climate Control, Fan, Filtered Fan Box, Cooling, Temperature | Hammond Manufacturing XF10230 | RS Americas |
Filtered Fan Box, Stainless Steel Grille, Aluminum, 11.6 in. H x 13.0 in. W x 4 in. D, 230VAC, 560 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a XF10230?
Additional datasheets, footprints and schematics for XF10230 are listed on our Part Details page. You can also find images and similar parts to XF10230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XF10230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XF10230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XF10230 fall under?
The XF10230 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to XF10230 when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XF10230 you can contact the distributor directly for product support, shipping queries etc.
Is the XF10230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XF10230 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for XF10230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XF10230 often in real-time on the comparison pages.
What if I can't find stock of XF10230?
You can fill out our help required form which you can use to request a quote for XF10230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.