Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Schneider XACB & XACM Series Pendant Control Stations |
RoHS Compliant | Yes |
Electric Limit Switch Contact Block ForUse w/ XAC SER XACB SER XACM SER | Schneider Electric XESD1281 | RS Americas |
LIMIT SWITCH CONTACT, XESD1281 | RS |
Contact block | Transfer Multisort Elektronik |
Switch Contact Block, 2 Speed, Screw Clp | Newark Electronics |
CONTACT BLOCK, 600V, 10A, 3POLE | Farnell |
Where can I find additional details, specifications and documents for a XESD1281?
Additional datasheets, footprints and schematics for XESD1281 are listed on our Part Details page. You can also find images and similar parts to XESD1281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XESD1281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XESD1281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XESD1281 fall under?
The XESD1281 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to XESD1281 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XESD1281 you can contact the distributor directly for product support, shipping queries etc.
Is the XESD1281 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XESD1281 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for XESD1281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XESD1281 often in real-time on the comparison pages.
What if I can't find stock of XESD1281?
You can fill out our help required form which you can use to request a quote for XESD1281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.