Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Square D ZA2 ZB2 Series Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
PENDANT STATION CONTACT 600VAC | Schneider Electric XESB2011 | RS Americas |
PENDANT STATION CONTACT 600VAC 10A XE | RS |
Switching Element | Newark Electronics |
Where can I find additional details, specifications and documents for a XESB2011?
Additional datasheets, footprints and schematics for XESB2011 are listed on our Part Details page. You can also find images and similar parts to XESB2011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XESB2011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XESB2011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XESB2011 fall under?
The XESB2011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XESB2011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XESB2011 you can contact the distributor directly for product support, shipping queries etc.
Is the XESB2011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XESB2011 have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for XESB2011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XESB2011 often in real-time on the comparison pages.
What if I can't find stock of XESB2011?
You can fill out our help required form which you can use to request a quote for XESB2011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.