Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Poles | 1 Pole |
---|---|
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XALB General Purpose Control Stations |
Contact Voltage DC Max | 600V |
RoHS Compliant | No |
Contact Block, 1Nc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a XENL1121?
Additional datasheets, footprints and schematics for XENL1121 are listed on our Part Details page. You can also find images and similar parts to XENL1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XENL1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XENL1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XENL1121 fall under?
The XENL1121 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to XENL1121 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XENL1121 you can contact the distributor directly for product support, shipping queries etc.
Is the XENL1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XENL1121 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XENL1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XENL1121 often in real-time on the comparison pages.
What if I can't find stock of XENL1121?
You can fill out our help required form which you can use to request a quote for XENL1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.