Status: | Unknown |
---|---|
Series: | Harmony XAC |
RoHS: | Unknown |
Prices starting from US$22.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.06
|
369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.71
|
132
in stock
|
Buy Now | |
Conrad
from US$22.35
|
130
in stock
|
Buy Now | |
RS Americas
from US$36.32
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$40.48
|
21
in stock
|
Buy Now | |
element14
from US$38.20
|
13
in stock
|
Buy Now | |
Farnell
from US$29.46
|
13
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 240V |
For Use With | Schneider Harmony XAC Series Pendant Control Stations |
Contact Voltage DC Max | - |
Product Range | Harmony XAC |
SVHC | No SVHC (15-Jan-2018) |
CONTACT ELEMENT, XENG1191 | RS |
Contact block | Transfer Multisort Elektronik |
Contact type (LOV): 1 breaker, 2 makers | Conrad |
Spring Return Contact Block, 1NO 2 NC, Front Mount, 10A, 600V, Screw Term | Schneider Electric XENG1191 | RS Americas |
Contact Block, 2No/1Nc, Screw | Newark Electronics |
CONTACT BLOCK, 1NC/2NO, SCREW CLAMP | element14 |
Where can I find additional details, specifications and documents for a XENG1191?
Additional datasheets, footprints and schematics for XENG1191 are listed on our Part Details page. You can also find images and similar parts to XENG1191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XENG1191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XENG1191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XENG1191 fall under?
The XENG1191 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XENG1191 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XENG1191 you can contact the distributor directly for product support, shipping queries etc.
Is the XENG1191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XENG1191 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for XENG1191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XENG1191 often in real-time on the comparison pages.
What if I can't find stock of XENG1191?
You can fill out our help required form which you can use to request a quote for XENG1191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.