Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 230V |
For Use With | XACB & XACM Series Pendant Stations |
RoHS Compliant | Yes |
PENDANT STATION CONTACT 240VAC 3A XAC | RS |
Contact Block, 2No, Screw Clamp | Newark Electronics |
Single contact block, spring return, 2 speed, spring return, front mounting, 2NO | Schneider Electric XENB1181 | RS Americas |
CONTACT BLOCK, 230V, 3A, 2POLE | Farnell |
Where can I find additional details, specifications and documents for a XENB1181?
Additional datasheets, footprints and schematics for XENB1181 are listed on our Part Details page. You can also find images and similar parts to XENB1181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XENB1181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XENB1181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XENB1181 fall under?
The XENB1181 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to XENB1181 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XENB1181 you can contact the distributor directly for product support, shipping queries etc.
Is the XENB1181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XENB1181 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XENB1181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XENB1181 often in real-time on the comparison pages.
What if I can't find stock of XENB1181?
You can fill out our help required form which you can use to request a quote for XENB1181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.