Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | 4MB |
RAM Memory Size | 1MB |
No. of Pins | 374Pins |
MCU Case Style | FBGA |
No. of I/O's | 176I/O's |
Embedded Interface Type | Ethernet SPI USB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
32 Bit Microcontroller, 32 Core, Ethernet, Xcore, 4 Mb, 1 Mb, 374, Fbga Rohs Compliant: Yes |Xmos XEF232-1024-FB374-C40 | Newark Electronics |
Where can I find additional details, specifications and documents for a XEF232-1024-FB374-C40?
Additional datasheets, footprints and schematics for XEF232-1024-FB374-C40 are listed on our Part Details page. You can also find images and similar parts to XEF232-1024-FB374-C40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XEF232-1024-FB374-C40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XEF232-1024-FB374-C40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XEF232-1024-FB374-C40 fall under?
The XEF232-1024-FB374-C40 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XEF232-1024-FB374-C40 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XEF232-1024-FB374-C40 you can contact the distributor directly for product support, shipping queries etc.
Is the XEF232-1024-FB374-C40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XEF232-1024-FB374-C40 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XEF232-1024-FB374-C40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XEF232-1024-FB374-C40 often in real-time on the comparison pages.
What if I can't find stock of XEF232-1024-FB374-C40?
You can fill out our help required form which you can use to request a quote for XEF232-1024-FB374-C40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.