Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.37
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 240V |
For Use With | Osiswitch Limit Switches |
Contact Voltage DC Max | - |
Product Range | - |
Contact Configuration | 1NO / 1NC |
Contact Current Rating | 10A |
1 NC 1 NO snap opening contact block | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Contact Block, 1NO, 1NC, -25 to +70 deg.C, 10 A, XCKJ Series | Telemecanique Sensors XE2SP2151 | RS Americas |
Contact Block, 1No/1Nc, Screw Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a XE2SP2151?
Additional datasheets, footprints and schematics for XE2SP2151 are listed on our Part Details page. You can also find images and similar parts to XE2SP2151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE2SP2151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE2SP2151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE2SP2151 fall under?
The XE2SP2151 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XE2SP2151 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE2SP2151 you can contact the distributor directly for product support, shipping queries etc.
Is the XE2SP2151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE2SP2151 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XE2SP2151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE2SP2151 often in real-time on the comparison pages.
What if I can't find stock of XE2SP2151?
You can fill out our help required form which you can use to request a quote for XE2SP2151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.