Status: | Unknown |
---|---|
Series: | Osisense XC Series |
RoHS: | Unknown |
Prices starting from US$15.35
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 240V |
For Use With | Schneider XCKD XCKJ XCKL XCKM XCKP & XCKS Series Limit Switches |
Contact Voltage DC Max | - |
Product Range | Osisense XC Series |
SVHC | No SVHC (12-Jan-2017) |
Auxiliary contacts | Transfer Multisort Elektronik |
Contact for Limit Switch 2NO | RS |
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2 | Telemecanique Sensors XE2NP2131 | RS Americas |
Contact Block, Dpst-No, Screw | Newark Electronics |
CONTACT BLOCK, DPST-NO, SCREW | element14 |
Where can I find additional details, specifications and documents for a XE2NP2131?
Additional datasheets, footprints and schematics for XE2NP2131 are listed on our Part Details page. You can also find images and similar parts to XE2NP2131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE2NP2131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE2NP2131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE2NP2131 fall under?
The XE2NP2131 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XE2NP2131 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE2NP2131 you can contact the distributor directly for product support, shipping queries etc.
Is the XE2NP2131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE2NP2131 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XE2NP2131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE2NP2131 often in real-time on the comparison pages.
What if I can't find stock of XE2NP2131?
You can fill out our help required form which you can use to request a quote for XE2NP2131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.