Status: | Unknown |
---|---|
Series: | XE Series |
RoHS: | Unknown |
Product Range | XE Series |
---|---|
Capacitance | 0.5µF |
Capacitance Tolerance | ± 20% |
Resistance | 47ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 1W |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | Mains |
Voltage Rating | 250VAC |
CAP, RC NETWORK, 0.5UF, 47R, 250VAC | element14 |
Where can I find additional details, specifications and documents for a XE0475?
Additional datasheets, footprints and schematics for XE0475 are listed on our Part Details page. You can also find images and similar parts to XE0475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE0475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE0475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE0475 fall under?
The XE0475 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to XE0475 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE0475 you can contact the distributor directly for product support, shipping queries etc.
Is the XE0475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE0475 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XE0475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE0475 often in real-time on the comparison pages.
What if I can't find stock of XE0475?
You can fill out our help required form which you can use to request a quote for XE0475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.