Status: | Unknown |
---|---|
Series: | WDS Series |
RoHS: | Unknown |
For Use With | Weller WXDP Series Soldering Irons |
---|---|
Tip / Nozzle Style | Desoldering |
Tip / Nozzle Width | 2.7mm |
Tip / Nozzle Length | 16.5mm |
Product Range | WDS Series |
SVHC | No SVHC (27-Jun-2018) |
Internal Diameter | 1.2mm |
Tip Length | 16.5mm |
Nozzle, 16.5Mm, 1.2Mm, Desoldering | Newark Electronics |
NOZZLE, 16.5MM, 1.2MM, DESOLDERING | element14 |
XDS 7 desoldering tip for DSX iron | RS |
Where can I find additional details, specifications and documents for a XDS 7.?
Additional datasheets, footprints and schematics for XDS 7. are listed on our Part Details page. You can also find images and similar parts to XDS 7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XDS 7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XDS 7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XDS 7. fall under?
The XDS 7. is listed under Tools & Maintenance > Soldering > Desoldering Tools.
Can I view similar or alternative parts?
You can view similar parts to XDS 7. when available in the Desoldering Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XDS 7. you can contact the distributor directly for product support, shipping queries etc.
Is the XDS 7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XDS 7. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for XDS 7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XDS 7. often in real-time on the comparison pages.
What if I can't find stock of XDS 7.?
You can fill out our help required form which you can use to request a quote for XDS 7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.