Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now |
Device Topology | Flyback |
---|---|
Input Voltage Min | 90V |
Input Voltage Max | 305V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 180kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED DRIVER, 180KHZ, FLYBACK, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a XDPL8218XUMA1?
Additional datasheets, footprints and schematics for XDPL8218XUMA1 are listed on our Part Details page. You can also find images and similar parts to XDPL8218XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XDPL8218XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XDPL8218XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XDPL8218XUMA1 fall under?
The XDPL8218XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to XDPL8218XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XDPL8218XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XDPL8218XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XDPL8218XUMA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XDPL8218XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XDPL8218XUMA1 often in real-time on the comparison pages.
What if I can't find stock of XDPL8218XUMA1?
You can fill out our help required form which you can use to request a quote for XDPL8218XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.