Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Battery Sizes Accepted | - |
---|---|
Contact Material | Nickel |
Contact Plating | Gold Plated Contacts |
Battery Terminals | Connector |
Product Range | - |
Battery Contacts Battery Connector 6Pin 4PAD Type | Sager |
Where can I find additional details, specifications and documents for a XD2B-0406-26A?
Additional datasheets, footprints and schematics for XD2B-0406-26A are listed on our Part Details page. You can also find images and similar parts to XD2B-0406-26A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XD2B-0406-26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XD2B-0406-26A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XD2B-0406-26A fall under?
The XD2B-0406-26A is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to XD2B-0406-26A when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XD2B-0406-26A you can contact the distributor directly for product support, shipping queries etc.
Is the XD2B-0406-26A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XD2B-0406-26A have stock available?
Authorised distributors including Sager have stock available or on a lead time for XD2B-0406-26A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XD2B-0406-26A often in real-time on the comparison pages.
What if I can't find stock of XD2B-0406-26A?
You can fill out our help required form which you can use to request a quote for XD2B-0406-26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.