Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Limit Switch Actuator | Rotary |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Contact Current AC Max | 1.5A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.5N |
Product Range | Preventa XCS Series |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
SAFETYLIMIT SWITCH 240VAC 5A METAL BODY | Telemecanique Sensors XCSM4116L1 | RS Americas |
Safety limit switch with rotary lever | RS |
LIMIT SW, ROTARY, DPST-NO, DPST-NC, 1.5A | element14 |
Where can I find additional details, specifications and documents for a XCSM4116L1?
Additional datasheets, footprints and schematics for XCSM4116L1 are listed on our Part Details page. You can also find images and similar parts to XCSM4116L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSM4116L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSM4116L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSM4116L1 fall under?
The XCSM4116L1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSM4116L1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSM4116L1 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSM4116L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSM4116L1 have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for XCSM4116L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSM4116L1 often in real-time on the comparison pages.
What if I can't find stock of XCSM4116L1?
You can fill out our help required form which you can use to request a quote for XCSM4116L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.