Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Product Range | Preventa XCS Series |
---|---|
Contact Configuration | 4PST-NO DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 750mA |
IP Rating | IP66 IP67 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 550mA |
SVHC | No SVHC (15-Jan-2018) |
XCSLF Metal Key Interlock 24 Vac/dc | RS |
Safety Sw, Dpst-No/Spst-Nc, 0.75A/240Vac | Newark Electronics |
XCS-LF Solenoid Interlock Switch Power to Unlock 24 V ac/dc | Telemecanique Sensors XCSLF3535312 | RS Americas |
SAFETY SW, 4PST-NO, DPST-NC, 0.75A, 240V | element14 |
Where can I find additional details, specifications and documents for a XCSLF3535312?
Additional datasheets, footprints and schematics for XCSLF3535312 are listed on our Part Details page. You can also find images and similar parts to XCSLF3535312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSLF3535312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSLF3535312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSLF3535312 fall under?
The XCSLF3535312 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSLF3535312 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSLF3535312 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSLF3535312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSLF3535312 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XCSLF3535312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSLF3535312 often in real-time on the comparison pages.
What if I can't find stock of XCSLF3535312?
You can fill out our help required form which you can use to request a quote for XCSLF3535312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.