Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | CL2025 |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Nom. | 3V |
Switching Frequency | 3.45MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 3MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3V |
Output Voltage Max | 4V |
Output Voltage Min | 0.8V |
Primary Input Voltage | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
BUCK, INTEGRATED COIL, SYNCHR, 3.0V | Farnell |
Conv DC-DC Single Step Down 2V to 6V 6-Pin CL-2025 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XCL206B303AR-G?
Additional datasheets, footprints and schematics for XCL206B303AR-G are listed on our Part Details page. You can also find images and similar parts to XCL206B303AR-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCL206B303AR-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCL206B303AR-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCL206B303AR-G fall under?
The XCL206B303AR-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XCL206B303AR-G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCL206B303AR-G you can contact the distributor directly for product support, shipping queries etc.
Is the XCL206B303AR-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCL206B303AR-G have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for XCL206B303AR-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCL206B303AR-G often in real-time on the comparison pages.
What if I can't find stock of XCL206B303AR-G?
You can fill out our help required form which you can use to request a quote for XCL206B303AR-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.