Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$79.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.98
|
No stock
|
Buy Now |
Product Range | OsiSense XC Series |
---|---|
Limit Switch Actuator | Roller Lever |
Housing Material | Plastic |
Operating Force Max | - |
Signal Range Max | 300m |
SVHC | No SVHC (20-Jun-2016) |
IP / NEMA Rating | IP66 IP67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a XCKW133?
Additional datasheets, footprints and schematics for XCKW133 are listed on our Part Details page. You can also find images and similar parts to XCKW133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKW133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKW133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKW133 fall under?
The XCKW133 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XCKW133 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKW133 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKW133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKW133 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XCKW133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKW133 often in real-time on the comparison pages.
What if I can't find stock of XCKW133?
You can fill out our help required form which you can use to request a quote for XCKW133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.