Status: | Unknown |
---|---|
Series: | XCKD Series |
RoHS: | Unknown |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 12N |
Product Range | XCKD Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
Actuator Type | Roller Plunger |
Contact Current AC | 1.5A |
Contact Current Rating | 10A |
External Depth | 30mm |
External Length / Height | 73mm |
External Width | 30mm |
Fixing Centres | 20mm |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Voltage | 240V |
Standard | EN50047 IEC 947-5-1 |
Switch Operation | Off-On |
Switch Terminals | Screw |
LIMIT SWITCH, ROLLER PLUNGER | element14 |
IP66/67 limit switch w/steel plunger | RS |
Limit Sw, Spst, Roller Plunger, 10A/240V | Newark Electronics |
Snap Action Limit Switch, Plunger, ZincAlloy, NO/NC, 240V | Telemecanique Sensors XCKD2102P16 | RS Americas |
Telemecanique Sensors Limit Switch, M16, Steel Roller Lever, 2 Directions, Metal | Distrelec |
Where can I find additional details, specifications and documents for a XCKD2102P16?
Additional datasheets, footprints and schematics for XCKD2102P16 are listed on our Part Details page. You can also find images and similar parts to XCKD2102P16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKD2102P16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKD2102P16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKD2102P16 fall under?
The XCKD2102P16 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKD2102P16 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKD2102P16 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKD2102P16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKD2102P16 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for XCKD2102P16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKD2102P16 often in real-time on the comparison pages.
What if I can't find stock of XCKD2102P16?
You can fill out our help required form which you can use to request a quote for XCKD2102P16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.